Capital Lighting, Inc. 88881BLE-51 Exterior -Wall Mount 361150

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Length 14.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Statuary Bronze Product Name: Medium Outdoor Lantern UPC: 785652157844 Category: Outdoor Lighting Safety Rating: ETL Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Length 14.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Statuary Bronze Product Name: Medium Outdoor Lantern UPC: 785652157844 Category: Outdoor Lighting Safety Rating: ETL Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
88881BLE-51 Exterior -Wall Mount - 361150 - Capital Lighting, Inc.
Columbus, OH, USA
88881BLE-51 Exterior -Wall Mount
361150
88881BLE-51 Exterior -Wall Mount 361150
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Length 14.00 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Statuary Bronze Product Name: Medium Outdoor Lantern UPC: 785652157844 Category: Outdoor Lighting Safety Rating: ETL Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.00
Length 14.00
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Statuary Bronze
Product Name: Medium Outdoor Lantern
UPC: 785652157844
Category: Outdoor Lighting
Safety Rating: ETL
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361150
Product Name 88881BLE-51 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details