Capital Lighting, Inc. 82947BL-71 Exterior -Post/Pier Head 361148

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.25 Length 19.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Antique Bronze Product Name: Outdoor Post Lantern One Light Antique Bronze Finish UPC: 785652198991 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Wet Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.25 Length 19.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Antique Bronze Product Name: Outdoor Post Lantern One Light Antique Bronze Finish UPC: 785652198991 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Wet Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
82947BL-71 Exterior -Post/Pier Head - 361148 - Capital Lighting, Inc.
Columbus, OH, USA
82947BL-71 Exterior -Post/Pier Head
361148
82947BL-71 Exterior -Post/Pier Head 361148
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.25 Length 19.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Antique Bronze Product Name: Outdoor Post Lantern One Light Antique Bronze Finish UPC: 785652198991 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Wet Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 19.25
Length 19.25
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Antique Bronze
Product Name: Outdoor Post Lantern One Light Antique Bronze Finish
UPC: 785652198991
Category: Outdoor Lighting
Safety Rating: ETL
Safety Listing: Wet
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361148
Product Name 82947BL-71 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details