Capital Lighting, Inc. 82880BL-51 Exterior -Post/Pier Head 361140

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.25 Length 16.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Statuary Bronze Product Name: Outdoor Post Fixture UPC: 785652158490 Category: Outdoor Lighting Safety Rating: ETL Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.25 Length 16.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Statuary Bronze Product Name: Outdoor Post Fixture UPC: 785652158490 Category: Outdoor Lighting Safety Rating: ETL Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
82880BL-51 Exterior -Post/Pier Head - 361140 - Capital Lighting, Inc.
Columbus, OH, USA
82880BL-51 Exterior -Post/Pier Head
361140
82880BL-51 Exterior -Post/Pier Head 361140
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 16.25 Length 16.25 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Statuary Bronze Product Name: Outdoor Post Fixture UPC: 785652158490 Category: Outdoor Lighting Safety Rating: ETL Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 16.25
Length 16.25
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Statuary Bronze
Product Name: Outdoor Post Fixture
UPC: 785652158490
Category: Outdoor Lighting
Safety Rating: ETL
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361140
Product Name 82880BL-51 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details