Capital Lighting, Inc. 84068-746 Exterior -Wall Mount 361131

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oxford Bronze Product Name: One Light Outdoor Wall Fixture Oxford Bronze Finish UPC: 785652183096 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:3/4`` W:5`` H:5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oxford Bronze Product Name: One Light Outdoor Wall Fixture Oxford Bronze Finish UPC: 785652183096 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:3/4`` W:5`` H:5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
84068-746 Exterior -Wall Mount - 361131 - Capital Lighting, Inc.
Columbus, OH, USA
84068-746 Exterior -Wall Mount
361131
84068-746 Exterior -Wall Mount 361131
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oxford Bronze Product Name: One Light Outdoor Wall Fixture Oxford Bronze Finish UPC: 785652183096 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Canopy: DP:3/4`` W:5`` H:5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oxford Bronze
Product Name: One Light Outdoor Wall Fixture Oxford Bronze Finish
UPC: 785652183096
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Canopy: DP:3/4`` W:5`` H:5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361131
Product Name 84068-746 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details