Capital Lighting, Inc. 8509-12 Exterior -Wall Mount 361116

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Outdoor Wall Lantern One Light Black UPC: 785652158940 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Outdoor Wall Lantern One Light Black UPC: 785652158940 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8509-12 Exterior -Wall Mount - 361116 - Capital Lighting, Inc.
Columbus, OH, USA
8509-12 Exterior -Wall Mount
361116
8509-12 Exterior -Wall Mount 361116
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: Outdoor Wall Lantern One Light Black UPC: 785652158940 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: Outdoor Wall Lantern One Light Black
UPC: 785652158940
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361116
Product Name 8509-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details