Capital Lighting, Inc. 86040B-10 Exterior -Spot Lights 361112

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Length 0.00 Bulb Qty: 1 Wattage: 70 Finish: Bronze Product Name: MH Outdoor One Light Wall Fixture UPC: 785652207952 Category: Outdoor Lighting
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Length 0.00 Bulb Qty: 1 Wattage: 70 Finish: Bronze Product Name: MH Outdoor One Light Wall Fixture UPC: 785652207952 Category: Outdoor Lighting

Suppliers

Company
Product
Description
Supplier Links
86040B-10 Exterior -Spot Lights - 361112 - Capital Lighting, Inc.
Columbus, OH, USA
86040B-10 Exterior -Spot Lights
361112
86040B-10 Exterior -Spot Lights 361112
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Length 0.00 Bulb Qty: 1 Wattage: 70 Finish: Bronze Product Name: MH Outdoor One Light Wall Fixture UPC: 785652207952 Category: Outdoor Lighting

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Length 0.00
Bulb
Qty: 1
Wattage: 70
Finish: Bronze
Product Name: MH Outdoor One Light Wall Fixture
UPC: 785652207952
Category: Outdoor Lighting

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361112
Product Name 86040B-10 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details