Capital Lighting, Inc. 86030B-10 Exterior -Wall Mount 361111

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.88 Length 0.00 Bulb Qty: 1 Wattage: 50 Finish: Bronze Product Name: Outdoor One Light HPS 50W Wall Fixture UPC: 785652207990 Category: Outdoor Lighting
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.88 Length 0.00 Bulb Qty: 1 Wattage: 50 Finish: Bronze Product Name: Outdoor One Light HPS 50W Wall Fixture UPC: 785652207990 Category: Outdoor Lighting

Suppliers

Company
Product
Description
Supplier Links
86030B-10 Exterior -Wall Mount - 361111 - Capital Lighting, Inc.
Columbus, OH, USA
86030B-10 Exterior -Wall Mount
361111
86030B-10 Exterior -Wall Mount 361111
PRODUCT DETAILS / SPECS Width/Dia: 6.88 Length 0.00 Bulb Qty: 1 Wattage: 50 Finish: Bronze Product Name: Outdoor One Light HPS 50W Wall Fixture UPC: 785652207990 Category: Outdoor Lighting

PRODUCT DETAILS / SPECS
Width/Dia: 6.88
Length 0.00
Bulb
Qty: 1
Wattage: 50
Finish: Bronze
Product Name: Outdoor One Light HPS 50W Wall Fixture
UPC: 785652207990
Category: Outdoor Lighting

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361111
Product Name 86030B-10 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details