Capital Lighting, Inc. 86050B-10 Exterior -Spot Lights 361107

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Length 0.00 Bulb Qty: 1 Wattage: 70 Finish: Bronze Product Name: Outdoor One Light HPS 70W Floodlight Fixture UPC: 785652208010 Category: Outdoor Lighting
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Length 0.00 Bulb Qty: 1 Wattage: 70 Finish: Bronze Product Name: Outdoor One Light HPS 70W Floodlight Fixture UPC: 785652208010 Category: Outdoor Lighting

Suppliers

Company
Product
Description
Supplier Links
86050B-10 Exterior -Spot Lights - 361107 - Capital Lighting, Inc.
Columbus, OH, USA
86050B-10 Exterior -Spot Lights
361107
86050B-10 Exterior -Spot Lights 361107
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Length 0.00 Bulb Qty: 1 Wattage: 70 Finish: Bronze Product Name: Outdoor One Light HPS 70W Floodlight Fixture UPC: 785652208010 Category: Outdoor Lighting

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Length 0.00
Bulb
Qty: 1
Wattage: 70
Finish: Bronze
Product Name: Outdoor One Light HPS 70W Floodlight Fixture
UPC: 785652208010
Category: Outdoor Lighting

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361107
Product Name 86050B-10 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details