Capital Lighting, Inc. 86060BL-10 Exterior -Spot Lights 361106

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.25 Bulb Type: GU24 Qty: 1 Wattage: 42 Finish: Bronze Product Name: One Light Outdoor Flood Bronze Sm 42 EL GU24 41K UPC: 785652208034 Category: Outdoor Lighting
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.25 Bulb Type: GU24 Qty: 1 Wattage: 42 Finish: Bronze Product Name: One Light Outdoor Flood Bronze Sm 42 EL GU24 41K UPC: 785652208034 Category: Outdoor Lighting

Suppliers

Company
Product
Description
Supplier Links
86060BL-10 Exterior -Spot Lights - 361106 - Capital Lighting, Inc.
Columbus, OH, USA
86060BL-10 Exterior -Spot Lights
361106
86060BL-10 Exterior -Spot Lights 361106
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 8.25 Bulb Type: GU24 Qty: 1 Wattage: 42 Finish: Bronze Product Name: One Light Outdoor Flood Bronze Sm 42 EL GU24 41K UPC: 785652208034 Category: Outdoor Lighting

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 8.25
Bulb
Type: GU24
Qty: 1
Wattage: 42
Finish: Bronze
Product Name: One Light Outdoor Flood Bronze Sm 42 EL GU24 41K
UPC: 785652208034
Category: Outdoor Lighting

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361106
Product Name 86060BL-10 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details