Capital Lighting, Inc. 86051B-10 Exterior -Spot Lights 361104

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Length 0.00 Bulb Qty: 1 Wattage: 70 Finish: Bronze Product Name: Outdoor One Light HPS 70W Floodlight Fixture UPC: 785652208027 Category: Outdoor Lighting
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Length 0.00 Bulb Qty: 1 Wattage: 70 Finish: Bronze Product Name: Outdoor One Light HPS 70W Floodlight Fixture UPC: 785652208027 Category: Outdoor Lighting

Suppliers

Company
Product
Description
Supplier Links
86051B-10 Exterior -Spot Lights - 361104 - Capital Lighting, Inc.
Columbus, OH, USA
86051B-10 Exterior -Spot Lights
361104
86051B-10 Exterior -Spot Lights 361104
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Length 0.00 Bulb Qty: 1 Wattage: 70 Finish: Bronze Product Name: Outdoor One Light HPS 70W Floodlight Fixture UPC: 785652208027 Category: Outdoor Lighting

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Length 0.00
Bulb
Qty: 1
Wattage: 70
Finish: Bronze
Product Name: Outdoor One Light HPS 70W Floodlight Fixture
UPC: 785652208027
Category: Outdoor Lighting

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361104
Product Name 86051B-10 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details