Capital Lighting, Inc. 88068-746 Exterior -Ceiling Mount 361102

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oxford Bronze Product Name: Two Light Outdoor Close to Ceiling Oxford Bronze Finish UPC: 785652183157 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oxford Bronze Product Name: Two Light Outdoor Close to Ceiling Oxford Bronze Finish UPC: 785652183157 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
88068-746 Exterior -Ceiling Mount - 361102 - Capital Lighting, Inc.
Columbus, OH, USA
88068-746 Exterior -Ceiling Mount
361102
88068-746 Exterior -Ceiling Mount 361102
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oxford Bronze Product Name: Two Light Outdoor Close to Ceiling Oxford Bronze Finish UPC: 785652183157 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Damp Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 7.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Oxford Bronze
Product Name: Two Light Outdoor Close to Ceiling Oxford Bronze Finish
UPC: 785652183157
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Damp
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361102
Product Name 88068-746 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details