Capital Lighting, Inc. 89060BLE-15 Exterior -Wall Mt./Flush 361099

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 11.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Outdoor Wall Lantern UPC: 785652089831 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Wet Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 11.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Outdoor Wall Lantern UPC: 785652089831 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Wet Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
89060BLE-15 Exterior -Wall Mt./Flush - 361099 - Capital Lighting, Inc.
Columbus, OH, USA
89060BLE-15 Exterior -Wall Mt./Flush
361099
89060BLE-15 Exterior -Wall Mt./Flush 361099
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 11.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: White Product Name: Two Light Outdoor Wall Lantern UPC: 785652089831 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Wet Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 11.00
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: White
Product Name: Two Light Outdoor Wall Lantern
UPC: 785652089831
Category: Outdoor Lighting
Safety Rating: ETL
Safety Listing: Wet
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361099
Product Name 89060BLE-15 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details