Capital Lighting, Inc. 89070BLE-98 Exterior -Wall Mount 361091

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.25 Bulb Type: G24q-1 Qty: 1 Wattage: 13 Finish: Brushed Stainless Product Name: Single-Light Wall Lantern UPC: 785652907081 Category: Outdoor Lighting Safety Rating: UL/cUL Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.25 Bulb Type: G24q-1 Qty: 1 Wattage: 13 Finish: Brushed Stainless Product Name: Single-Light Wall Lantern UPC: 785652907081 Category: Outdoor Lighting Safety Rating: UL/cUL Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
89070BLE-98 Exterior -Wall Mount - 361091 - Capital Lighting, Inc.
Columbus, OH, USA
89070BLE-98 Exterior -Wall Mount
361091
89070BLE-98 Exterior -Wall Mount 361091
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 11.25 Bulb Type: G24q-1 Qty: 1 Wattage: 13 Finish: Brushed Stainless Product Name: Single-Light Wall Lantern UPC: 785652907081 Category: Outdoor Lighting Safety Rating: UL/cUL Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 11.25
Bulb
Type: G24q-1
Qty: 1
Wattage: 13
Finish: Brushed Stainless
Product Name: Single-Light Wall Lantern
UPC: 785652907081
Category: Outdoor Lighting
Safety Rating: UL/cUL
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361091
Product Name 89070BLE-98 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details