Capital Lighting, Inc. 89137BLE-08 Exterior -Wall Mount 361074

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.16 Height: 14.69 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Textured Rust Patina Product Name: One Light Outdoor Lantern UPC: 785652204814 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Wet Canopy: DP:7/8`` W:4 7/8`` H:9 9/32`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.16 Height: 14.69 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Textured Rust Patina Product Name: One Light Outdoor Lantern UPC: 785652204814 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Wet Canopy: DP:7/8`` W:4 7/8`` H:9 9/32`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
89137BLE-08 Exterior -Wall Mount - 361074 - Capital Lighting, Inc.
Columbus, OH, USA
89137BLE-08 Exterior -Wall Mount
361074
89137BLE-08 Exterior -Wall Mount 361074
PRODUCT DETAILS / SPECS Width/Dia: 8.16 Height: 14.69 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Textured Rust Patina Product Name: One Light Outdoor Lantern UPC: 785652204814 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Wet Canopy: DP:7/8`` W:4 7/8`` H:9 9/32`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 8.16
Height: 14.69
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Textured Rust Patina
Product Name: One Light Outdoor Lantern
UPC: 785652204814
Category: Outdoor Lighting
Safety Rating: ETL
Safety Listing: Wet
Canopy: DP:7/8`` W:4 7/8`` H:9 9/32``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361074
Product Name 89137BLE-08 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details