Capital Lighting, Inc. 89236BL-08 Exterior -Post/Pier Head 361070

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.16 Height: 17.44 Length 17.44 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Textured Rust Patina Product Name: One Light Outdoor Post UPC: 785652204746 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Wet Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.16 Height: 17.44 Length 17.44 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Textured Rust Patina Product Name: One Light Outdoor Post UPC: 785652204746 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Wet Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
89236BL-08 Exterior -Post/Pier Head - 361070 - Capital Lighting, Inc.
Columbus, OH, USA
89236BL-08 Exterior -Post/Pier Head
361070
89236BL-08 Exterior -Post/Pier Head 361070
PRODUCT DETAILS / SPECS Width/Dia: 8.16 Height: 17.44 Length 17.44 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Textured Rust Patina Product Name: One Light Outdoor Post UPC: 785652204746 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Wet Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 8.16
Height: 17.44
Length 17.44
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Textured Rust Patina
Product Name: One Light Outdoor Post
UPC: 785652204746
Category: Outdoor Lighting
Safety Rating: ETL
Safety Listing: Wet
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361070
Product Name 89236BL-08 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details