Capital Lighting, Inc. 89571BLE-98 Exterior -Wall Mount 361068

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 15.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Brushed Stainless Product Name: Outdoor Wall Lantern One Light Brushed Stainless Finish UPC: 785652199011 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Wet Canopy: D:5 3/16`` DP:7/8`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 15.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Brushed Stainless Product Name: Outdoor Wall Lantern One Light Brushed Stainless Finish UPC: 785652199011 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Wet Canopy: D:5 3/16`` DP:7/8`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
89571BLE-98 Exterior -Wall Mount - 361068 - Capital Lighting, Inc.
Columbus, OH, USA
89571BLE-98 Exterior -Wall Mount
361068
89571BLE-98 Exterior -Wall Mount 361068
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 15.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Brushed Stainless Product Name: Outdoor Wall Lantern One Light Brushed Stainless Finish UPC: 785652199011 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Wet Canopy: D:5 3/16`` DP:7/8`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 15.75
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Brushed Stainless
Product Name: Outdoor Wall Lantern One Light Brushed Stainless Finish
UPC: 785652199011
Category: Outdoor Lighting
Safety Rating: ETL
Safety Listing: Wet
Canopy: D:5 3/16`` DP:7/8``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361068
Product Name 89571BLE-98 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details