Capital Lighting, Inc. 89417BLE-71 Exterior -Wall Mount 361061

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Antique Bronze Product Name: Outdoor Wall Lantern One Light Antique Bronze Finish UPC: 785652198984 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Wet Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Antique Bronze Product Name: Outdoor Wall Lantern One Light Antique Bronze Finish UPC: 785652198984 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Wet Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
89417BLE-71 Exterior -Wall Mount - 361061 - Capital Lighting, Inc.
Columbus, OH, USA
89417BLE-71 Exterior -Wall Mount
361061
89417BLE-71 Exterior -Wall Mount 361061
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Antique Bronze Product Name: Outdoor Wall Lantern One Light Antique Bronze Finish UPC: 785652198984 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Wet Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.50
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Antique Bronze
Product Name: Outdoor Wall Lantern One Light Antique Bronze Finish
UPC: 785652198984
Category: Outdoor Lighting
Safety Rating: ETL
Safety Listing: Wet
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361061
Product Name 89417BLE-71 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details