Capital Lighting, Inc. 89439DBLE-10 Exterior -Wall Mount 361060

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Bronze Product Name: One Light Wall Fixture UPC: 785652204579 Category: Outdoor Lighting Safety Rating: cUL Safety Listing: Wet Canopy: DP:3 11/32`` W:4 7/16`` H:5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Bronze Product Name: One Light Wall Fixture UPC: 785652204579 Category: Outdoor Lighting Safety Rating: cUL Safety Listing: Wet Canopy: DP:3 11/32`` W:4 7/16`` H:5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
89439DBLE-10 Exterior -Wall Mount - 361060 - Capital Lighting, Inc.
Columbus, OH, USA
89439DBLE-10 Exterior -Wall Mount
361060
89439DBLE-10 Exterior -Wall Mount 361060
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Bronze Product Name: One Light Wall Fixture UPC: 785652204579 Category: Outdoor Lighting Safety Rating: cUL Safety Listing: Wet Canopy: DP:3 11/32`` W:4 7/16`` H:5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.00
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Bronze
Product Name: One Light Wall Fixture
UPC: 785652204579
Category: Outdoor Lighting
Safety Rating: cUL
Safety Listing: Wet
Canopy: DP:3 11/32`` W:4 7/16`` H:5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361060
Product Name 89439DBLE-10 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details