Capital Lighting, Inc. 8925BLE-15 Exterior -Wall Mt./Flush 361049

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: Outdoor Wall One Light UPC: 785652204548 Category: Outdoor Lighting Safety Rating: UL/cUL Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: Outdoor Wall One Light UPC: 785652204548 Category: Outdoor Lighting Safety Rating: UL/cUL Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8925BLE-15 Exterior -Wall Mt./Flush - 361049 - Capital Lighting, Inc.
Columbus, OH, USA
8925BLE-15 Exterior -Wall Mt./Flush
361049
8925BLE-15 Exterior -Wall Mt./Flush 361049
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: Outdoor Wall One Light UPC: 785652204548 Category: Outdoor Lighting Safety Rating: UL/cUL Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 10.50
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: White
Product Name: Outdoor Wall One Light
UPC: 785652204548
Category: Outdoor Lighting
Safety Rating: UL/cUL
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361049
Product Name 8925BLE-15 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details