Capital Lighting, Inc. 8927BLE-15 Exterior -Wall Mount 361046

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.50 Bulb Type: G24q-1 Qty: 1 Wattage: 13 Finish: White Product Name: Single-Light Outdoor Wall Lantern UPC: 785652089275 Category: Outdoor Lighting Safety Rating: UL/cUL Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.50 Bulb Type: G24q-1 Qty: 1 Wattage: 13 Finish: White Product Name: Single-Light Outdoor Wall Lantern UPC: 785652089275 Category: Outdoor Lighting Safety Rating: UL/cUL Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8927BLE-15 Exterior -Wall Mount - 361046 - Capital Lighting, Inc.
Columbus, OH, USA
8927BLE-15 Exterior -Wall Mount
361046
8927BLE-15 Exterior -Wall Mount 361046
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 10.50 Bulb Type: G24q-1 Qty: 1 Wattage: 13 Finish: White Product Name: Single-Light Outdoor Wall Lantern UPC: 785652089275 Category: Outdoor Lighting Safety Rating: UL/cUL Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 10.50
Bulb
Type: G24q-1
Qty: 1
Wattage: 13
Finish: White
Product Name: Single-Light Outdoor Wall Lantern
UPC: 785652089275
Category: Outdoor Lighting
Safety Rating: UL/cUL
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361046
Product Name 8927BLE-15 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details