Capital Lighting, Inc. 89298BL-71 Exterior -Post/Pier Head 361043

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Antique Bronze Product Name: Outdoor Post Fixture UPC: 785652198786 Category: Outdoor Lighting Safety Rating: cUL Safety Listing: Wet Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Antique Bronze Product Name: Outdoor Post Fixture UPC: 785652198786 Category: Outdoor Lighting Safety Rating: cUL Safety Listing: Wet Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
89298BL-71 Exterior -Post/Pier Head - 361043 - Capital Lighting, Inc.
Columbus, OH, USA
89298BL-71 Exterior -Post/Pier Head
361043
89298BL-71 Exterior -Post/Pier Head 361043
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Antique Bronze Product Name: Outdoor Post Fixture UPC: 785652198786 Category: Outdoor Lighting Safety Rating: cUL Safety Listing: Wet Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.50
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Antique Bronze
Product Name: Outdoor Post Fixture
UPC: 785652198786
Category: Outdoor Lighting
Safety Rating: cUL
Safety Listing: Wet
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361043
Product Name 89298BL-71 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details