Capital Lighting, Inc. 89316BLE-12 Exterior -Wall Mount 361041

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Black Product Name: Outdoor Wall Lantern One Light Black Finish UPC: 785652204821 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Black Product Name: Outdoor Wall Lantern One Light Black Finish UPC: 785652204821 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
89316BLE-12 Exterior -Wall Mount - 361041 - Capital Lighting, Inc.
Columbus, OH, USA
89316BLE-12 Exterior -Wall Mount
361041
89316BLE-12 Exterior -Wall Mount 361041
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.50 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Black Product Name: Outdoor Wall Lantern One Light Black Finish UPC: 785652204821 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 12.50
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Black
Product Name: Outdoor Wall Lantern One Light Black Finish
UPC: 785652204821
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361041
Product Name 89316BLE-12 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details