Capital Lighting, Inc. 89340BLE-780 Exterior -Wall Mount 361040

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.38 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Burled Iron Product Name: Small Outdoor Wall Lantern UPC: 785652198595 Category: Wall - Bath Lighting Safety Rating: cUL Safety Listing: Wet Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.38 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Burled Iron Product Name: Small Outdoor Wall Lantern UPC: 785652198595 Category: Wall - Bath Lighting Safety Rating: cUL Safety Listing: Wet Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
89340BLE-780 Exterior -Wall Mount - 361040 - Capital Lighting, Inc.
Columbus, OH, USA
89340BLE-780 Exterior -Wall Mount
361040
89340BLE-780 Exterior -Wall Mount 361040
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.38 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Burled Iron Product Name: Small Outdoor Wall Lantern UPC: 785652198595 Category: Wall - Bath Lighting Safety Rating: cUL Safety Listing: Wet Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.38
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Burled Iron
Product Name: Small Outdoor Wall Lantern
UPC: 785652198595
Category: Wall - Bath Lighting
Safety Rating: cUL
Safety Listing: Wet
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361040
Product Name 89340BLE-780 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details