Capital Lighting, Inc. 8988BLE-10 Exterior -Wall Mt./Flush 361038

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Bronze Product Name: Outdoor Wall One Light Bronze Finish UPC: 785652198946 Category: Fluorescent Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Bronze Product Name: Outdoor Wall One Light Bronze Finish UPC: 785652198946 Category: Fluorescent Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8988BLE-10 Exterior -Wall Mt./Flush - 361038 - Capital Lighting, Inc.
Columbus, OH, USA
8988BLE-10 Exterior -Wall Mt./Flush
361038
8988BLE-10 Exterior -Wall Mt./Flush 361038
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Bronze Product Name: Outdoor Wall One Light Bronze Finish UPC: 785652198946 Category: Fluorescent Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 8.75
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Bronze
Product Name: Outdoor Wall One Light Bronze Finish
UPC: 785652198946
Category: Fluorescent
Safety Rating: UL/cUL
Safety Listing: Wet
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361038
Product Name 8988BLE-10 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details