PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 12.50
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Textured Rust Patina
Product Name: Outdoor Lantern
UPC: 785652198885
Category: Outdoor Lighting
Safety Rating: cUL
Safety Listing: Wet
Canopy: D:4 1/2`` DP:2 1/8``
Wire: 6.5``
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 361035 |
| Product Name | 8981BLE-08 Exterior -Wall Mount |
| Application | Residential; Outdoor |