Capital Lighting, Inc. 8980BLE-08 Exterior -Wall Mount 361032

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 11.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Textured Rust Patina Product Name: Outdoor Lantern UPC: 785652198878 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Wet Canopy: D:4 1/2`` DP:2 1/8`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 11.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Textured Rust Patina Product Name: Outdoor Lantern UPC: 785652198878 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Wet Canopy: D:4 1/2`` DP:2 1/8`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8980BLE-08 Exterior -Wall Mount - 361032 - Capital Lighting, Inc.
Columbus, OH, USA
8980BLE-08 Exterior -Wall Mount
361032
8980BLE-08 Exterior -Wall Mount 361032
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 11.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Textured Rust Patina Product Name: Outdoor Lantern UPC: 785652198878 Category: Outdoor Lighting Safety Rating: ETL Safety Listing: Wet Canopy: D:4 1/2`` DP:2 1/8`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 11.25
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Textured Rust Patina
Product Name: Outdoor Lantern
UPC: 785652198878
Category: Outdoor Lighting
Safety Rating: ETL
Safety Listing: Wet
Canopy: D:4 1/2`` DP:2 1/8``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361032
Product Name 8980BLE-08 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details