Capital Lighting, Inc. 89807BLE-15 Exterior -Wall Mt./Flush 361030

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: White Product Name: One Light Outdoor Bulkhead Wall/Ceiling Fixture UPC: 785652184949 Safety Rating: UL/cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: White Product Name: One Light Outdoor Bulkhead Wall/Ceiling Fixture UPC: 785652184949 Safety Rating: UL/cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
89807BLE-15 Exterior -Wall Mt./Flush - 361030 - Capital Lighting, Inc.
Columbus, OH, USA
89807BLE-15 Exterior -Wall Mt./Flush
361030
89807BLE-15 Exterior -Wall Mt./Flush 361030
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 5.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: White Product Name: One Light Outdoor Bulkhead Wall/Ceiling Fixture UPC: 785652184949 Safety Rating: UL/cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 5.00
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: White
Product Name: One Light Outdoor Bulkhead Wall/Ceiling Fixture
UPC: 785652184949
Safety Rating: UL/cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361030
Product Name 89807BLE-15 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details