Capital Lighting, Inc. 8988BLE-12 Exterior -Wall Mt./Flush 361019

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: Outdoor Wall One Light Black Finish UPC: 785652198953 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: Outdoor Wall One Light Black Finish UPC: 785652198953 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8988BLE-12 Exterior -Wall Mt./Flush - 361019 - Capital Lighting, Inc.
Columbus, OH, USA
8988BLE-12 Exterior -Wall Mt./Flush
361019
8988BLE-12 Exterior -Wall Mt./Flush 361019
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Black Product Name: Outdoor Wall One Light Black Finish UPC: 785652198953 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 8.75
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Black
Product Name: Outdoor Wall One Light Black Finish
UPC: 785652198953
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361019
Product Name 8988BLE-12 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details