Capital Lighting, Inc. 8988BLE-15 Exterior -Wall Mt./Flush 361017

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: Outdoor Wall One Light White Finish UPC: 785652198960 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: Outdoor Wall One Light White Finish UPC: 785652198960 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8988BLE-15 Exterior -Wall Mt./Flush - 361017 - Capital Lighting, Inc.
Columbus, OH, USA
8988BLE-15 Exterior -Wall Mt./Flush
361017
8988BLE-15 Exterior -Wall Mt./Flush 361017
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Product Name: Outdoor Wall One Light White Finish UPC: 785652198960 Category: Outdoor Lighting Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 8.75
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: White
Product Name: Outdoor Wall One Light White Finish
UPC: 785652198960
Category: Outdoor Lighting
Safety Rating: UL/cUL
Safety Listing: Wet
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361017
Product Name 8988BLE-15 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details