Capital Lighting, Inc. 8988BLE-155 Exterior -Wall Mt./Flush 361014

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Pewter Product Name: Outdoor Wall One Light Pewter Finish UPC: 785652198977 Category: Fluorescent Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Pewter Product Name: Outdoor Wall One Light Pewter Finish UPC: 785652198977 Category: Fluorescent Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
8988BLE-155 Exterior -Wall Mt./Flush - 361014 - Capital Lighting, Inc.
Columbus, OH, USA
8988BLE-155 Exterior -Wall Mt./Flush
361014
8988BLE-155 Exterior -Wall Mt./Flush 361014
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 8.75 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Pewter Product Name: Outdoor Wall One Light Pewter Finish UPC: 785652198977 Category: Fluorescent Safety Rating: UL/cUL Safety Listing: Wet Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 8.75
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Pewter
Product Name: Outdoor Wall One Light Pewter Finish
UPC: 785652198977
Category: Fluorescent
Safety Rating: UL/cUL
Safety Listing: Wet
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 361014
Product Name 8988BLE-155 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details