Capital Lighting, Inc. TA10804 Lamps-Accent Lamps 360986

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Length 7.25 Bulb Type: E-12 Qty: 1 Wattage: 15 Product Name: Accent Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Length 7.25 Bulb Type: E-12 Qty: 1 Wattage: 15 Product Name: Accent Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TA10804 Lamps-Accent Lamps - 360986 - Capital Lighting, Inc.
Columbus, OH, USA
TA10804 Lamps-Accent Lamps
360986
TA10804 Lamps-Accent Lamps 360986
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.25 Length 7.25 Bulb Type: E-12 Qty: 1 Wattage: 15 Product Name: Accent Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.25
Length 7.25
Bulb
Type: E-12
Qty: 1
Wattage: 15
Product Name: Accent Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360986
Product Name TA10804 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details