Capital Lighting, Inc. TA10805 Lamps-Accent Lamps 360983

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 17.50 Length 17.50 Bulb Type: E-12 Qty: 3 Wattage: 25 Product Name: Accent Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 17.50 Length 17.50 Bulb Type: E-12 Qty: 3 Wattage: 25 Product Name: Accent Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TA10805 Lamps-Accent Lamps - 360983 - Capital Lighting, Inc.
Columbus, OH, USA
TA10805 Lamps-Accent Lamps
360983
TA10805 Lamps-Accent Lamps 360983
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 17.50 Length 17.50 Bulb Type: E-12 Qty: 3 Wattage: 25 Product Name: Accent Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 17.50
Length 17.50
Bulb
Type: E-12
Qty: 3
Wattage: 25
Product Name: Accent Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360983
Product Name TA10805 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details