Capital Lighting, Inc. TA10815 Lamps-Accent Lamps 360982

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Length 8.00 Bulb Type: E-12 Qty: 1 Wattage: 40 Product Name: Accent Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Length 8.00 Bulb Type: E-12 Qty: 1 Wattage: 40 Product Name: Accent Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TA10815 Lamps-Accent Lamps - 360982 - Capital Lighting, Inc.
Columbus, OH, USA
TA10815 Lamps-Accent Lamps
360982
TA10815 Lamps-Accent Lamps 360982
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Length 8.00 Bulb Type: E-12 Qty: 1 Wattage: 40 Product Name: Accent Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.00
Length 8.00
Bulb
Type: E-12
Qty: 1
Wattage: 40
Product Name: Accent Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360982
Product Name TA10815 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details