Capital Lighting, Inc. TA10811 Lamps-Accent Lamps 360980

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.00 Length 6.00 Bulb Type: E-12 Qty: 1 Wattage: 40 Product Name: Accent Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.00 Length 6.00 Bulb Type: E-12 Qty: 1 Wattage: 40 Product Name: Accent Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TA10811 Lamps-Accent Lamps - 360980 - Capital Lighting, Inc.
Columbus, OH, USA
TA10811 Lamps-Accent Lamps
360980
TA10811 Lamps-Accent Lamps 360980
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.00 Length 6.00 Bulb Type: E-12 Qty: 1 Wattage: 40 Product Name: Accent Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 6.00
Length 6.00
Bulb
Type: E-12
Qty: 1
Wattage: 40
Product Name: Accent Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360980
Product Name TA10811 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details