Capital Lighting, Inc. RT60279 Lamps-Table Lamps 360958

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
RT60279 Lamps-Table Lamps - 360958 - Capital Lighting, Inc.
Columbus, OH, USA
RT60279 Lamps-Table Lamps
360958
RT60279 Lamps-Table Lamps 360958
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 25.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Brass
Product Name: Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360958
Product Name RT60279 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details