Capital Lighting, Inc. PT60907 Lamps-Table Lamps 360952

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
PT60907 Lamps-Table Lamps - 360952 - Capital Lighting, Inc.
Columbus, OH, USA
PT60907 Lamps-Table Lamps
360952
PT60907 Lamps-Table Lamps 360952
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 27.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Product Name: Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 27.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Product Name: Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360952
Product Name PT60907 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details