Capital Lighting, Inc. PT60073 Lamps-Table Lamps 360950

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Product Name: Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Product Name: Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
PT60073 Lamps-Table Lamps - 360950 - Capital Lighting, Inc.
Columbus, OH, USA
PT60073 Lamps-Table Lamps
360950
PT60073 Lamps-Table Lamps 360950
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Product Name: Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 18.75
Height: 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Product Name: Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360950
Product Name PT60073 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details