Capital Lighting, Inc. GT10413 Lamps-Table Lamps 360918

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metal/Glass Product Name: One Light Crystal UPC: 020258098758 Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metal/Glass Product Name: One Light Crystal UPC: 020258098758 Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GT10413 Lamps-Table Lamps - 360918 - Capital Lighting, Inc.
Columbus, OH, USA
GT10413 Lamps-Table Lamps
360918
GT10413 Lamps-Table Lamps 360918
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 27.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metal/Glass Product Name: One Light Crystal UPC: 020258098758 Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 27.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Metal/Glass
Product Name: One Light Crystal
UPC: 020258098758
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360918
Product Name GT10413 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details