Capital Lighting, Inc. GH90288 Flush Mounts-Other 360912

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Length 8.00 Bulb Type: E-12 Qty: 5 Wattage: 40 Finish: Metal, Solid Crystal Product Name: Flush Mount Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Length 8.00 Bulb Type: E-12 Qty: 5 Wattage: 40 Finish: Metal, Solid Crystal Product Name: Flush Mount Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GH90288 Flush Mounts-Other - 360912 - Capital Lighting, Inc.
Columbus, OH, USA
GH90288 Flush Mounts-Other
360912
GH90288 Flush Mounts-Other 360912
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Length 8.00 Bulb Type: E-12 Qty: 5 Wattage: 40 Finish: Metal, Solid Crystal Product Name: Flush Mount Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.00
Length 8.00
Bulb
Type: E-12
Qty: 5
Wattage: 40
Finish: Metal, Solid Crystal
Product Name: Flush Mount
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360912
Product Name GH90288 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details