Capital Lighting, Inc. GT10794 Lamps-Table Lamps 360909

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 26.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metal/Glass Product Name: One Light Crystal Leaf Downbridge Lamp UPC: 020258103162 Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 26.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metal/Glass Product Name: One Light Crystal Leaf Downbridge Lamp UPC: 020258103162 Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GT10794 Lamps-Table Lamps - 360909 - Capital Lighting, Inc.
Columbus, OH, USA
GT10794 Lamps-Table Lamps
360909
GT10794 Lamps-Table Lamps 360909
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 26.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Metal/Glass Product Name: One Light Crystal Leaf Downbridge Lamp UPC: 020258103162 Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 26.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Metal/Glass
Product Name: One Light Crystal Leaf Downbridge Lamp
UPC: 020258103162
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360909
Product Name GT10794 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 1813818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details