Capital Lighting, Inc. GT11221 Lamps-Table Lamps 360907

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.50 Length 28.50 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: Crystal Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.50 Length 28.50 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: Crystal Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GT11221 Lamps-Table Lamps - 360907 - Capital Lighting, Inc.
Columbus, OH, USA
GT11221 Lamps-Table Lamps
360907
GT11221 Lamps-Table Lamps 360907
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.50 Length 28.50 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: Crystal Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 28.50
Length 28.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Product Name: Crystal Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360907
Product Name GT11221 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details