Capital Lighting, Inc. GW10736 Sconces-Double Candle 360905

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Crystal/Metal Product Name: Sconce UPC: 020258102608 Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Crystal/Metal Product Name: Sconce UPC: 020258102608 Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GW10736 Sconces-Double Candle - 360905 - Capital Lighting, Inc.
Columbus, OH, USA
GW10736 Sconces-Double Candle
360905
GW10736 Sconces-Double Candle 360905
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Crystal/Metal Product Name: Sconce UPC: 020258102608 Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Crystal/Metal
Product Name: Sconce
UPC: 020258102608
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360905
Product Name GW10736 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details