Capital Lighting, Inc. GT11222 Lamps-Table Lamps 360904

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.50 Length 27.50 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: Crystal Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.50 Length 27.50 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: Crystal Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GT11222 Lamps-Table Lamps - 360904 - Capital Lighting, Inc.
Columbus, OH, USA
GT11222 Lamps-Table Lamps
360904
GT11222 Lamps-Table Lamps 360904
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.50 Length 27.50 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: Crystal Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 27.50
Length 27.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Product Name: Crystal Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360904
Product Name GT11222 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details