Capital Lighting, Inc. GT11225 Lamps-Table Lamps 360901

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.50 Length 30.50 Bulb Type: Medium Qty: 1 Wattage: 150 Product Name: Crystal Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.50 Length 30.50 Bulb Type: Medium Qty: 1 Wattage: 150 Product Name: Crystal Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GT11225 Lamps-Table Lamps - 360901 - Capital Lighting, Inc.
Columbus, OH, USA
GT11225 Lamps-Table Lamps
360901
GT11225 Lamps-Table Lamps 360901
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.50 Length 30.50 Bulb Type: Medium Qty: 1 Wattage: 150 Product Name: Crystal Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 30.50
Length 30.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Product Name: Crystal Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360901
Product Name GT11225 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details