Capital Lighting, Inc. 8995-6 SBZ Mid. Chandeliers-Glass Up 360867

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Sovereign Bronze Product Name: Six Light Chandelier UPC: 844375015074 Category: Chandelier Glass: Tea Stone Safety Rating: UL,CUL Safety Listing: Dry Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Sovereign Bronze Product Name: Six Light Chandelier UPC: 844375015074 Category: Chandelier Glass: Tea Stone Safety Rating: UL,CUL Safety Listing: Dry Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
8995-6 SBZ Mid. Chandeliers-Glass Up - 360867 - Capital Lighting, Inc.
Columbus, OH, USA
8995-6 SBZ Mid. Chandeliers-Glass Up
360867
8995-6 SBZ Mid. Chandeliers-Glass Up 360867
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Sovereign Bronze Product Name: Six Light Chandelier UPC: 844375015074 Category: Chandelier Glass: Tea Stone Safety Rating: UL,CUL Safety Listing: Dry Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 28.75
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Sovereign Bronze
Product Name: Six Light Chandelier
UPC: 844375015074
Category: Chandelier
Glass: Tea Stone
Safety Rating: UL,CUL
Safety Listing: Dry
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360867
Product Name 8995-6 SBZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details