Capital Lighting, Inc. 8995-BA2 SBZ Bathroom Fixtures-Two Lights 360866

Description
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sovereign Bronze Product Name: Two Light Vanity UPC: 844375015098 Category: Bath Fixture Glass: Tea Stone Safety Rating: UL,CUL Safety Listing: Damp Wire: 8``
Description
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sovereign Bronze Product Name: Two Light Vanity UPC: 844375015098 Category: Bath Fixture Glass: Tea Stone Safety Rating: UL,CUL Safety Listing: Damp Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
8995-BA2 SBZ Bathroom Fixtures-Two Lights - 360866 - Capital Lighting, Inc.
Columbus, OH, USA
8995-BA2 SBZ Bathroom Fixtures-Two Lights
360866
8995-BA2 SBZ Bathroom Fixtures-Two Lights 360866
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Sovereign Bronze Product Name: Two Light Vanity UPC: 844375015098 Category: Bath Fixture Glass: Tea Stone Safety Rating: UL,CUL Safety Listing: Damp Wire: 8``

PRODUCT DETAILS / SPECS
Height: 9.25
Length 9.25
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Sovereign Bronze
Product Name: Two Light Vanity
UPC: 844375015098
Category: Bath Fixture
Glass: Tea Stone
Safety Rating: UL,CUL
Safety Listing: Damp
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360866
Product Name 8995-BA2 SBZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details