Capital Lighting, Inc. 8995-SF SBZ Semi-Flush Mts.-Bowl Style 360862

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sovereign Bronze Product Name: Two Convertible Semi-Flush UPC: 844375015142 Category: Semi-flush/Ceiling Glass: Tea Stone Safety Rating: UL,CUL Safety Listing: Dry Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sovereign Bronze Product Name: Two Convertible Semi-Flush UPC: 844375015142 Category: Semi-flush/Ceiling Glass: Tea Stone Safety Rating: UL,CUL Safety Listing: Dry Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
8995-SF SBZ Semi-Flush Mts.-Bowl Style - 360862 - Capital Lighting, Inc.
Columbus, OH, USA
8995-SF SBZ Semi-Flush Mts.-Bowl Style
360862
8995-SF SBZ Semi-Flush Mts.-Bowl Style 360862
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sovereign Bronze Product Name: Two Convertible Semi-Flush UPC: 844375015142 Category: Semi-flush/Ceiling Glass: Tea Stone Safety Rating: UL,CUL Safety Listing: Dry Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 15.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Sovereign Bronze
Product Name: Two Convertible Semi-Flush
UPC: 844375015142
Category: Semi-flush/Ceiling
Glass: Tea Stone
Safety Rating: UL,CUL
Safety Listing: Dry
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360862
Product Name 8995-SF SBZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details