Capital Lighting, Inc. 8995-BA4 SBZ Bathroom Fixtures-Four Lights 360861

Description
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Extension: 11.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Sovereign Bronze Product Name: Four Light Vanity UPC: 844375015111 Category: Bath Fixture Glass: Tea Stone Safety Rating: UL,CUL Safety Listing: Damp Wire: 8``
Description
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Extension: 11.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Sovereign Bronze Product Name: Four Light Vanity UPC: 844375015111 Category: Bath Fixture Glass: Tea Stone Safety Rating: UL,CUL Safety Listing: Damp Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
8995-BA4 SBZ Bathroom Fixtures-Four Lights - 360861 - Capital Lighting, Inc.
Columbus, OH, USA
8995-BA4 SBZ Bathroom Fixtures-Four Lights
360861
8995-BA4 SBZ Bathroom Fixtures-Four Lights 360861
PRODUCT DETAILS / SPECS Height: 9.25 Length 9.25 Extension: 11.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Sovereign Bronze Product Name: Four Light Vanity UPC: 844375015111 Category: Bath Fixture Glass: Tea Stone Safety Rating: UL,CUL Safety Listing: Damp Wire: 8``

PRODUCT DETAILS / SPECS
Height: 9.25
Length 9.25
Extension: 11.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Sovereign Bronze
Product Name: Four Light Vanity
UPC: 844375015111
Category: Bath Fixture
Glass: Tea Stone
Safety Rating: UL,CUL
Safety Listing: Damp
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360861
Product Name 8995-BA4 SBZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details