Capital Lighting, Inc. 4081-M1L SBZ Mini Pendants-Rod 360842

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sovereign Bronze Product Name: One Light Mini Pendant UPC: 844375015036 Category: Mini Pendant Safety Rating: UL,CUL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sovereign Bronze Product Name: One Light Mini Pendant UPC: 844375015036 Category: Mini Pendant Safety Rating: UL,CUL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
4081-M1L SBZ Mini Pendants-Rod - 360842 - Capital Lighting, Inc.
Columbus, OH, USA
4081-M1L SBZ Mini Pendants-Rod
360842
4081-M1L SBZ Mini Pendants-Rod 360842
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sovereign Bronze Product Name: One Light Mini Pendant UPC: 844375015036 Category: Mini Pendant Safety Rating: UL,CUL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Sovereign Bronze
Product Name: One Light Mini Pendant
UPC: 844375015036
Category: Mini Pendant
Safety Rating: UL,CUL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360842
Product Name 4081-M1L SBZ Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details