Capital Lighting, Inc. TA11158 Lamps-Desk/Piano Lamps 360797

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 18.50 Length 18.50 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: Desk Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 18.50 Length 18.50 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: Desk Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TA11158 Lamps-Desk/Piano Lamps - 360797 - Capital Lighting, Inc.
Columbus, OH, USA
TA11158 Lamps-Desk/Piano Lamps
360797
TA11158 Lamps-Desk/Piano Lamps 360797
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 18.50 Length 18.50 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: Desk Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 18.50
Length 18.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Product Name: Desk Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 360797
Product Name TA11158 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details